Yageo USA Chip Resistor - Surface Mount AC0201FR-0720RL

Description
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5173CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5173CT-ND
Chip Resistor - Surface Mount YAG5173CT-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5173TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5173TR-ND
Chip Resistor - Surface Mount YAG5173TR-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5173DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5173DKR-ND
Chip Resistor - Surface Mount YAG5173DKR-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK0782
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK0782
RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK8754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK8754
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK8754
RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-0720RL
Chip Resistor - Surface Mount AC0201FR-0720RL
RES SMD 20 OHM 1% 1/20W 0201

RES SMD 20 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC0201FR-0720RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC0201FR-0720RL
Resistors - Chip Resistor - Surface Mount AC0201FR-0720RL
RES SMD 20 OHM 1% 1/20W 0201

RES SMD 20 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG5173CT-ND 59AK0782 AC0201FR-0720RL AC0201FR-0720RL
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details