Yageo USA SMD 20W Resistor AC0201FR-071K2L

Description
RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: AC0201FR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-071K2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: AC0201FR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-071K2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-AC0201FR-071K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-AC0201FR-071K2L
SMD 20W Resistor 52-AC0201FR-071K2L
RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: AC0201FR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-071K2L can be used for catalog matching and distributor lookup.

RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: AC0201FR-071K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC0201FR-071K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5168DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5168DKR-ND
Chip Resistor - Surface Mount YAG5168DKR-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5168TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5168TR-ND
Chip Resistor - Surface Mount YAG5168TR-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5168CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5168CT-ND
Chip Resistor - Surface Mount YAG5168CT-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC0201FR-071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-071K2L
Chip Resistor - Surface Mount AC0201FR-071K2L
RES SMD 1.2K OHM 1% 1/20W 0201

RES SMD 1.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4874
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4874
RES, 1K2, 1%, 0.05W, THICK FILM, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K2, 1%, 0.05W, THICK FILM, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK2876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK2876
Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK2876
RES, 1K2, 1%, 0.05W, THICK FILM, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K2, 1%, 0.05W, THICK FILM, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-AC0201FR-071K2L YAG5168DKR-ND AC0201FR-071K2L 59AK4874
Product Name SMD 20W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details