110 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 110 OHM 1% 1/20W 0201
RES SMD 110 OHM 1% 1/20W 0201
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | AC0201FR-07110RL-ND | AC0201FR-07110RL | AC0201FR-07110RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms |