Yageo USA Chip Resistor - Surface Mount AC0201FR-0710RL

Description
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3414CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3414CT-ND
Chip Resistor - Surface Mount YAG3414CT-ND
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3414DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3414DKR-ND
Chip Resistor - Surface Mount YAG3414DKR-ND
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3414TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3414TR-ND
Chip Resistor - Surface Mount YAG3414TR-ND
10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH6420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH6420
Res, 10R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH6420
RES, 10R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5089
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5089
RES, 10R, 1%, 0.05W, THICK FILM, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 10R, 1%, 0.05W, THICK FILM, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK4877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK4877
Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK4877
RES, 10R, 1%, 0.05W, THICK FILM, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 10R, 1%, 0.05W, THICK FILM, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC0201FR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC0201FR-0710RL
Chip Resistor - Surface Mount AC0201FR-0710RL
RES SMD 10 OHM 1% 1/20W 0201

RES SMD 10 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG3414CT-ND 82AH6420 58AK5089 AC0201FR-0710RL
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 10R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 0201; 0201 [0603 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details