Yageo USA Chip Resistor - Surface Mount AA2512FK-07240RL

Description
RES SMD 240 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 240 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AA2512FK-07240RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA2512FK-07240RLCT-ND
Chip Resistor - Surface Mount 13-AA2512FK-07240RLCT-ND
RES SMD 240 OHM 1% 1W 2512

RES SMD 240 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA2512FK-07240RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA2512FK-07240RLDKR-ND
Chip Resistor - Surface Mount 13-AA2512FK-07240RLDKR-ND
RES SMD 240 OHM 1% 1W 2512

RES SMD 240 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA2512FK-07240RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA2512FK-07240RLTR-ND
Chip Resistor - Surface Mount 13-AA2512FK-07240RLTR-ND
240 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

240 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AA2512FK-07240RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AA2512FK-07240RL
Resistors - Chip Resistor - Surface Mount AA2512FK-07240RL
RES SMD 240 OHM 1% 1W 2512

RES SMD 240 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13-AA2512FK-07240RLCT-ND AA2512FK-07240RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details