Yageo USA Chip Resistor - Surface Mount AA0805FR-0744K2L

Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AA0805FR-0744K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AA0805FR-0744K2L-ND
Chip Resistor - Surface Mount AA0805FR-0744K2L-ND
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AA0805FR-0744K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AA0805FR-0744K2L
Resistors - Chip Resistor - Surface Mount AA0805FR-0744K2L
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - AA0805FR-0744K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AA0805FR-0744K2L
Chip Resistor - Surface Mount AA0805FR-0744K2L
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AA0805FR-0744K2L-ND AA0805FR-0744K2L AA0805FR-0744K2L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details