Yageo USA Chip Resistor - Surface Mount AA0603JR-070RL

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AA0603JR-070RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0603JR-070RLDKR-ND
Chip Resistor - Surface Mount 13-AA0603JR-070RLDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA0603JR-070RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0603JR-070RLCT-ND
Chip Resistor - Surface Mount 13-AA0603JR-070RLCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA0603JR-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0603JR-070RLTR-ND
Chip Resistor - Surface Mount 13-AA0603JR-070RLTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo - 49AK6922 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo
49AK6922
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo 49AK6922
ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo - 49AK6921 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo
49AK6921
Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo 49AK6921
ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

ANTI-SULFURATED CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 0 OHM JUMPER 1/10W 0603 - 898-AA0603JR-070RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 0 OHM JUMPER 1/10W 0603
898-AA0603JR-070RL
RES SMD 0 OHM JUMPER 1/10W 0603 898-AA0603JR-070RL
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-AA0603JR-070RLDKR-ND 49AK6922 898-AA0603JR-070RL
Product Name Chip Resistor - Surface Mount Anti-Sulfurated Chip Resistors Automotive Grade Rohs Compliant Yageo RES SMD 0 OHM JUMPER 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details