Yageo USA Chip Resistor - Surface Mount AA0603FR-07110KL

Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AA0603FR-07110KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AA0603FR-07110KL-ND
Chip Resistor - Surface Mount AA0603FR-07110KL-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AA0603FR-07110KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AA0603FR-07110KL
Resistors - Chip Resistor - Surface Mount AA0603FR-07110KL
RES SMD 110K OHM 1% 1/10W 0603

RES SMD 110K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - AA0603FR-07110KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AA0603FR-07110KL
Chip Resistor - Surface Mount AA0603FR-07110KL
RES SMD 110K OHM 1% 1/10W 0603

RES SMD 110K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AA0603FR-07110KL-ND AA0603FR-07110KL AA0603FR-07110KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers