Yageo USA Chip Resistor - Surface Mount AA0201FR-0710KL

Description
RES SMD 10K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AA0201FR-0710KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0201FR-0710KLDKR-ND
Chip Resistor - Surface Mount 13-AA0201FR-0710KLDKR-ND
RES SMD 10K OHM 1% 1/20W 0201

RES SMD 10K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA0201FR-0710KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0201FR-0710KLTR-ND
Chip Resistor - Surface Mount 13-AA0201FR-0710KLTR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AA0201FR-0710KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AA0201FR-0710KLCT-ND
Chip Resistor - Surface Mount 13-AA0201FR-0710KLCT-ND
RES SMD 10K OHM 1% 1/20W 0201

RES SMD 10K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AA0201FR-0710KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AA0201FR-0710KL
Resistors - Chip Resistor - Surface Mount AA0201FR-0710KL
RES SMD 10K OHM 1% 1/20W 0201

RES SMD 10K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 13-AA0201FR-0710KLDKR-ND AA0201FR-0710KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details