CAP ALU HYB RAD 135C 35V 420UF
CAP ALU HYB RAD 135C 35V 420UF
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-A7C8MS427M1VAAS012CT-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |