KEMET Electronics Corporation Aluminum - Polymer Capacitors A771MS107M1JLAS018

Description
CAP ALUM POLY 100UF 20% 63V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 100UF 20% 63V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A771MS107M1JLAS018TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS107M1JLAS018TR-ND
Aluminum - Polymer Capacitors 399-A771MS107M1JLAS018TR-ND
CAP ALUM POLY 100UF 20% 63V SMD

CAP ALUM POLY 100UF 20% 63V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A771MS107M1JLAS018DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS107M1JLAS018DKR-ND
Aluminum - Polymer Capacitors 399-A771MS107M1JLAS018DKR-ND
CAP ALUM POLY 100UF 20% 63V SMD

CAP ALUM POLY 100UF 20% 63V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A771MS107M1JLAS018CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A771MS107M1JLAS018CT-ND
Aluminum - Polymer Capacitors 399-A771MS107M1JLAS018CT-ND
CAP ALUM POLY 100UF 20% 63V SMD

CAP ALUM POLY 100UF 20% 63V SMD

Buy Now Datasheet
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet - 60AK4050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet
60AK4050
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet 60AK4050
CAP, 100UF, 63V, ALU ELEC SMD, POLYMER; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

CAP, 100UF, 63V, ALU ELEC SMD, POLYMER; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

Supplier's Site
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet - 60AK4051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet
60AK4051
Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet 60AK4051
CAP, 100UF, 63V, ALU ELEC SMD, POLYMER; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

CAP, 100UF, 63V, ALU ELEC SMD, POLYMER; Capacitance:100µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.018ohm; Lifetime @ Temperature:4000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-A771MS107M1JLAS018TR-ND 399-A771MS107M1JLAS018DKR-ND 60AK4050
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Uf, 63V, Alu Elec Smd, Polymer; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Solder
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details