KEMET Electronics Corporation Aluminum - Polymer Capacitors A768MS108M1CLAE015

Description
1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A768MS108M1CLAE015CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS108M1CLAE015CT-ND
Aluminum - Polymer Capacitors 399-A768MS108M1CLAE015CT-ND
1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768MS108M1CLAE015DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS108M1CLAE015DKR-ND
Aluminum - Polymer Capacitors 399-A768MS108M1CLAE015DKR-ND
1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768MS108M1CLAE015TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768MS108M1CLAE015TR-ND
Aluminum - Polymer Capacitors 399-A768MS108M1CLAE015TR-ND
1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

1000µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - A768MS108M1CLAE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A768MS108M1CLAE015
Aluminum - Polymer Capacitors A768MS108M1CLAE015
CAP ALUM POLY 1000UF 20% 16V SMD

CAP ALUM POLY 1000UF 20% 16V SMD

Supplier's Site Datasheet
Polymer Capacitors Rohs Compliant Kemet - 61AK1254 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Capacitors Rohs Compliant Kemet
61AK1254
Polymer Capacitors Rohs Compliant Kemet 61AK1254
POLYMER CAPACITORS ROHS COMPLIANT: YES

POLYMER CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - A768MS108M1CLAE015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A768MS108M1CLAE015
Capacitors - Aluminum - Polymer Capacitors A768MS108M1CLAE015
CAP ALUM POLY 1000UF 20% 16V SMD

CAP ALUM POLY 1000UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-A768MS108M1CLAE015CT-ND 399-A768MS108M1CLAE015DKR-ND A768MS108M1CLAE015 61AK1254 A768MS108M1CLAE015
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer Capacitors Rohs Compliant Kemet Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers