47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 42mOhm 2000 Hrs @ 125°C
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 42mOhm 2000 Hrs @ 125°C
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 42mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 47UF 20% 25V SMD
POLYMER CAPACITORS ROHS COMPLIANT: YES
CAP ALUM POLY 47UF 20% 25V SMD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A768EB476M1ELAE042CT-ND | 399-A768EB476M1ELAE042DKR-ND | A768EB476M1ELAE042 | 61AK1231 | A768EB476M1ELAE042 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors Rohs Compliant Kemet | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |