KEMET Electronics Corporation Aluminum - Polymer Capacitors A768EB186M1HLAE048

Description
18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A768EB186M1HLAE048CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768EB186M1HLAE048CT-ND
Aluminum - Polymer Capacitors 399-A768EB186M1HLAE048CT-ND
18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768EB186M1HLAE048TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768EB186M1HLAE048TR-ND
Aluminum - Polymer Capacitors 399-A768EB186M1HLAE048TR-ND
18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-A768EB186M1HLAE048DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A768EB186M1HLAE048DKR-ND
Aluminum - Polymer Capacitors 399-A768EB186M1HLAE048DKR-ND
18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

18µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Polymer Capacitors Rohs Compliant Kemet - 61AK1227 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Capacitors Rohs Compliant Kemet
61AK1227
Polymer Capacitors Rohs Compliant Kemet 61AK1227
POLYMER CAPACITORS ROHS COMPLIANT: YES

POLYMER CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - A768EB186M1HLAE048 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A768EB186M1HLAE048
Capacitors - Aluminum - Polymer Capacitors A768EB186M1HLAE048
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A768EB186M1HLAE048 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A768EB186M1HLAE048
Aluminum - Polymer Capacitors A768EB186M1HLAE048
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-A768EB186M1HLAE048CT-ND 399-A768EB186M1HLAE048DKR-ND 61AK1227 A768EB186M1HLAE048 A768EB186M1HLAE048
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer Capacitors Rohs Compliant Kemet Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18 microF 18 microF 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers