220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 2000 Hrs @ 105°C
CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:A765 Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 10V 220uF 20% ESR=20mOhms
CAP ALUM POLY 220UF 20% 10V SMD
CAP ALUM POLY 220UF 20% 10V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A765KN227M1ALAE020TR-ND | 399-A765KN227M1ALAE020DKR-ND | 97Y1172 | 86AJ9513 | A765KN227M1ALAE020 | A765KN227M1ALAE020 | A765KN227M1ALAE020 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 220Μf, 10V, 20%; Capacitance Kemet | 220.uf 10.0V Kemet | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |