150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Cap Aluminum Polymer 150uF 10VDC 20% (6.3 X 5.7mm) SMD 0.022 Ohm 2320mA 2000h 105°C T/R Product overview: A765EB157M1ALAE022 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.022 Ohm, 2320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.022 Ohm, 2320mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A765EB157M1ALAE02
CAP ALUM POLY 150UF 20% 10V SMD
CAP ALUM POLY 150UF 20% 10V SMD
Aluminum Organic Polymer Capacitors 10V 150uF 20% ESR=22mOhms
CAP ALUM POLY 150UF 20% 10V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13671-2-ND | 399-13671-6-ND | 69-A765EB157M1ALAE022 | A765EB157M1ALAE022 | A765EB157M1ALAE022 | A765EB157M1ALAE022 | A765EB157M1ALAE022 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 150uF 0.022 Ohm 2320mA Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |