Aluminum Electrolytic Capacitor, Solid Polymer, 2-Terminal Product overview: A759MS825M2EAAE458 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS825M2EAAE45
8.2µF 250V Aluminum - Polymer Capacitors Radial, Can 458mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 8.2UF 20% 250V T/H
CAP ALUM POLY 8.2UF 20% 250V T/H
Aluminum Organic Polymer Capacitors 250V 8.2uF 20% ESR=458mOhms
CAP, 8.2µF, 250V, 20%; Capacitance:8.2µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.458ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-A759MS825M2EAAE458 | 399-14135-ND | A759MS825M2EAAE458 | A759MS825M2EAAE458 | A759MS825M2EAAE458 | 97Y1134 |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 8.2Μf, 250V, 20%; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |