68µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C
CAP, 68µF, 50V, 20%; Capacitance:68µF; Voltage Rating:50V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.032ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 50V T/H
Aluminum Organic Polymer Capacitors 50V 68uF 20% ESR=32mOhms
CAP ALUM POLY 68UF 20% 50V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759MS686M1HAAE032-ND | 97Y1132 | A759MS686M1HAAE032 | A759MS686M1HAAE032 | A759MS686M1HAAE032 |
| Product Name | Aluminum - Polymer Capacitors | Cap, 68Μf, 50V, 20%; Capacitance Kemet | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |