6.8µF 250V Aluminum - Polymer Capacitors Radial, Can 482mOhm 2000 Hrs @ 125°C
Aluminum Organic Polymer Capacitors 250V 6.8uF 20% ESR=82mOhms
CAP, 6.8µF, 250V, 20%; Capacitance:6.8µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.482ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 6.8UF 20% 250V T/H
CAP ALUM POLY 6.8UF 20% 250V T/H
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14162-ND | A759MS685M2EAAE482 | 97Y1131 | 86AJ9508 | A759MS685M2EAAE482 | A759MS685M2EAAE482 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 6.8Μf, 250V, 20%; Capacitance Kemet | 6.80Uf 250V Kemet | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |