Polymer Al Electrolytic Capacitor, 2-Terminal Product overview: A759MS186M2CAAE090 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A759MS186M2CAAE09
18µF 160V Aluminum - Polymer Capacitors Radial, Can 90mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 18UF 20% 160V T/H
CAP ALUM POLY 18UF 20% 160V T/H
Aluminum Organic Polymer Capacitors 160V 18uF 20% ESR=90mOhms
CAP ALUM POLY 18UF 20% 160V T/H
CAP, 18µF, 160V, 20%; Capacitance:18µF; Voltage Rating:160V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 18UF, 160V, ALU ELE TH, POLYMER; Capacitance:18µF; Voltage(DC):160V; Capacitor Case / Package:Radial Leaded; ESR:0.09ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-A759MS186M2CAAE090 | 399-14161-ND | A759MS186M2CAAE090 | A759MS186M2CAAE090 | A759MS186M2CAAE090 | A759MS186M2CAAE090 | 97Y1129 | 99AJ6385 |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 18Μf, 160V, 20%; Capacitance Kemet | Cap, 18Uf, 160V, Alu Ele Th, Polymer; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |