4.7µF 250V Aluminum - Polymer Capacitors Radial, Can 496mOhm 2000 Hrs @ 125°C
Aluminum Organic Polymer Capacitors 250V 4.7uF 20% ESR=496mOhms
CAP ALUM POLY 4.7UF 20% 250V T/H
CAP ALUM POLY 4.7UF 20% 250V T/H
CAP, 4.7UF, 250V, ALU ELE TH, POLYMER; Capacitance:4.7µF; Voltage(DC):250V; Capacitor Case / Package:Radial Leaded; ESR:0.496ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14159-ND | A759KS475M2EAAE496 | A759KS475M2EAAE496 | A759KS475M2EAAE496 | 99AJ6382 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 4.7Uf, 250V, Alu Ele Th, Polymer; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |