3.3µF 250V Aluminum - Polymer Capacitors Radial, Can 512mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 3.3UF 20% 250V T/H
Aluminum Organic Polymer Capacitors 250V 3.3uF 20% ESR=12mOhms
CAP ALUM POLY 3.3UF 20% 250V T/H
CAP, 3.3µF, 250V, 20%; Capacitance:3.3µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.512ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14158-ND | A759KS335M2EAAE512 | A759KS335M2EAAE512 | A759KS335M2EAAE512 | 97Y1122 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 3.3Μf, 250V, 20%; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |