KEMET Electronics Corporation Aluminum - Polymer Capacitors A759KK225M2EAAE685

Description
2.2µF 250V Aluminum - Polymer Capacitors Radial, Can 685mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
2.2µF 250V Aluminum - Polymer Capacitors Radial, Can 685mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-14156-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-14156-ND
Aluminum - Polymer Capacitors 399-14156-ND
2.2µF 250V Aluminum - Polymer Capacitors Radial, Can 685mOhm 2000 Hrs @ 125°C

2.2µF 250V Aluminum - Polymer Capacitors Radial, Can 685mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - A759KK225M2EAAE685 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A759KK225M2EAAE685
Aluminum - Polymer Capacitors A759KK225M2EAAE685
CAP ALUM POLY 2.2UF 20% 250V T/H

CAP ALUM POLY 2.2UF 20% 250V T/H

Supplier's Site Datasheet
Cap, 2.2Μf, 250V, 20%; Capacitance Kemet - 97Y1118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 250V, 20%; Capacitance Kemet
97Y1118
Cap, 2.2Μf, 250V, 20%; Capacitance Kemet 97Y1118
CAP, 2.2µF, 250V, 20%; Capacitance:2.2µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.685ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2.2µF, 250V, 20%; Capacitance:2.2µF; Voltage Rating:250V; AE Capacitor Case:Radial Leaded; Product Range:A759 Series; ESR:0.685ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 250V, Alu Ele Th, Polymer; Capacitance Kemet - 99AJ6379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 250V, Alu Ele Th, Polymer; Capacitance Kemet
99AJ6379
Cap, 2.2Uf, 250V, Alu Ele Th, Polymer; Capacitance Kemet 99AJ6379
CAP, 2.2UF, 250V, ALU ELE TH, POLYMER; Capacitance:2.2µF; Voltage(DC):250V; Capacitor Case / Package:Radial Leaded; ESR:0.685ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAP, 2.2UF, 250V, ALU ELE TH, POLYMER; Capacitance:2.2µF; Voltage(DC):250V; Capacitor Case / Package:Radial Leaded; ESR:0.685ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
A759KK225M2EAAE685
Aluminum Organic Polymer Capacitors A759KK225M2EAAE685
Aluminum Organic Polymer Capacitors 250V 2.2uF 20% ESR=685mOhms

Aluminum Organic Polymer Capacitors 250V 2.2uF 20% ESR=685mOhms

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A759KK225M2EAAE685 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A759KK225M2EAAE685
Capacitors - Aluminum - Polymer Capacitors A759KK225M2EAAE685
CAP ALUM POLY 2.2UF 20% 250V T/H

CAP ALUM POLY 2.2UF 20% 250V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14156-ND A759KK225M2EAAE685 97Y1118 99AJ6379 A759KK225M2EAAE685 A759KK225M2EAAE685
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 2.2Μf, 250V, 20%; Capacitance Kemet Cap, 2.2Uf, 250V, Alu Ele Th, Polymer; Capacitance Kemet Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details