22µF 35V Aluminum - Polymer Capacitors Radial, Can 80mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 22UF 20% 35V T/H
CAP ALUM POLY 22UF 20% 35V T/H
CAP, 22µF, 35V, 20% ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A759BQ226M1VAAE080-ND | A759BQ226M1VAAE080 | A759BQ226M1VAAE080 | 97Y1115 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 22Μf, 35V, 20% Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |