680µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 5000 Hrs @ 105°C
POLYMER CAPACITORS ROHS COMPLIANT: YES
CAP ALUM POLY 680UF 20% 10V T/H
CAP ALUM POLY 680UF 20% 10V T/H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A758KR687M1AAAE008-ND | 61AK1207 | A758KR687M1AAAE008 | A758KR687M1AAAE008 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF |