KEMET Electronics Corporation Aluminum - Polymer Capacitors A758EK337M0GAAE018

Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A758EK337M0GAAE018-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A758EK337M0GAAE018-ND
Aluminum - Polymer Capacitors 399-A758EK337M0GAAE018-ND
330µF 4V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C

330µF 4V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 330Μf, 4V, 20%; Capacitance Kemet - 97Y1091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%; Capacitance Kemet
97Y1091
Cap, 330Μf, 4V, 20%; Capacitance Kemet 97Y1091
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Leaded; Product Range:A758 Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Leaded; Product Range:A758 Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A758EK337M0GAAE018 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A758EK337M0GAAE018
Aluminum - Polymer Capacitors A758EK337M0GAAE018
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A758EK337M0GAAE018 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A758EK337M0GAAE018
Capacitors - Aluminum - Polymer Capacitors A758EK337M0GAAE018
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-A758EK337M0GAAE018-ND 97Y1091 A758EK337M0GAAE018 A758EK337M0GAAE018
Product Name Aluminum - Polymer Capacitors Cap, 330Μf, 4V, 20%; Capacitance Kemet Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers