330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 2.5V T/H
CAP ALUM POLY 330UF 20% 2.5V T/H
CAP, 330µF, 2.5V, 20% ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A758EK337M0EAAE018-ND | A758EK337M0EAAE018 | A758EK337M0EAAE018 | 97Y1090 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 330Μf, 2.5V, 20% Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |