33µF 25V Aluminum - Polymer Capacitors Radial, Can 40mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 33UF 20% 25V T/H
CAP ALUM POLY 33UF 20% 25V T/H
CAP, 33µF, 25V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 33UF 20% 25V T/H
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A758EK336M1EAAE040-ND | A758EK336M1EAAE040 | A758EK336M1EAAE040 | 97Y1089 | A758EK336M1EAAE040 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 33Μf, 25V, 20% Rohs Compliant Kemet | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |