220µF 6.3V Aluminum - Polymer Capacitors Radial, Can 18mOhm 5000 Hrs @ 105°C
Aluminum Organic Polymer Capacitors 6.3V 220uF 20% ESR=18mOhms
CAP ALUM POLY 220UF 20% 6.3V T/H
CAP ALUM POLY 220UF 20% 6.3V T/H
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:A758 Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 6.3V T/H
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A758BG227M0JAAE018-ND | A758BG227M0JAAE018 | A758BG227M0JAAE018 | A758BG227M0JAAE018 | 97Y1081 | A758BG227M0JAAE018 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 220Μf, 6.3V, 20%; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |