330µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 25V T/H
CAP ALUM POLY 330UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 330uF 20% ESR=15mOhms
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A755MS337M1EAAE015-ND | A755MS337M1EAAE015 | A755MS337M1EAAE015 | A755MS337M1EAAE015 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |