470µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: A750MS477M1EAAE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A750MS477M1EAAE01
Manufacturer: KEMET
Category: Capacitors -Aluminum - Polymer Capacitors
Series: A750
Type: Polymer
Package: Polymer
Package / Case: Radial, Can
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 105°C
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
CAP, 470UF, 25V, ALU ELE TH, POLYMER; Capacitance:470µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 25V T/H
CAP ALUM POLY 470UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 470uF 20% ESR=15mOhms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A750MS477M1EAAE015-ND | 69-A750MS477M1EAAE015 | 99AJ6372 | A750MS477M1EAAE015 | A750MS477M1EAAE015 | A750MS477M1EAAE015 | |
| Product Name | Aluminum - Polymer Capacitors | Capacitor | Capacitors -Aluminum - Polymer Capacitors | Cap, 470Uf, 25V, Alu Ele Th, Polymer; Capacitance Kemet | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |