The A72 series consists of axial polypropylene film/foil capacitors rated for 100-2000 VDC and operating from −55°C to +105°C, with capacitance values ranging from 47 pF to 0.33 µF and tolerances of ±5%, ±10%, or ±20%. The components are encapsulated in a polyester tape and thermosetting resin case, feature tinned wire leads, and meet IEC 60068-1 climatic category 55/105/56. They are RoHS compliant and self-healing, designed for resonant circuits, high-frequency applications, and high-current SCR/IGBT circuits, excluding across-the-line use. Dimensions vary with ratings: case diameter ranges from 5 to 22.5 mm and length from 11 to 33 mm. Tape and reel packaging is available. The part A72MF0150AA00J is not explicitly listed, but its form, ratings, and construction match the A72 series.
Cap Film 150pF 400V PP 5% (5 X 11mm) Axial 105°C Bulk Product overview: A72MF0150AA00J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-A72MF0150AA00J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-A72MF0150AA00J |
| Product Name | 150pF 400V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |