KEMET Electronics Corporation Capacitors - Aluminum - Polymer Capacitors A700X397M002ATE015

Description
Win Source Part Number: 1023909-A700X397M002 ATE015 Category: Capacitors>Aluminum - Polymer Capacitors Series: AO-Cap A700 Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.169" (4.30mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 15mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Other Names: A700X397M002AT,399-3 038-6,399-3038-2,399 -3038-1 Base Product Number: A700X Ripple Current @ High Frequency: 3.9 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1023909-A700X397M002 ATE015 Category: Capacitors>Aluminum - Polymer Capacitors Series: AO-Cap A700 Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.169" (4.30mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 15mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Other Names: A700X397M002AT,399-3 038-6,399-3038-2,399 -3038-1 Base Product Number: A700X Ripple Current @ High Frequency: 3.9 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1023909-A700X397M002ATE015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1023909-A700X397M002ATE015
Capacitors - Aluminum - Polymer Capacitors 1023909-A700X397M002ATE015
Win Source Part Number: 1023909-A700X397M002 ATE015 Category: Capacitors>Aluminum - Polymer Capacitors Series: AO-Cap A700 Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.169" (4.30mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 15mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Other Names: A700X397M002AT,399-3 038-6,399-3038-2,399 -3038-1 Base Product Number: A700X Ripple Current @ High Frequency: 3.9 A @ 100 kHz

Win Source Part Number: 1023909-A700X397M002ATE015
Category: Capacitors>Aluminum - Polymer Capacitors
Series: AO-Cap A700
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 15mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KEMET
Other Names: A700X397M002AT,399-3038-6,399-3038-2,399-3038-1
Base Product Number: A700X
Ripple Current @ High Frequency: 3.9 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3038-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3038-2-ND
Aluminum - Polymer Capacitors 399-3038-2-ND
390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 390uF 2V 3.9A Capacitor
69-A700X397M002ATE015
SMD 390uF 2V 3.9A Capacitor 69-A700X397M002ATE015
Polymer Al Cap 390uF 2V 20% 15mR 3.9A 125C SMD Product overview: A700X397M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X397M002ATE01 5 can be used for catalog matching and distributor lookup.

Polymer Al Cap 390uF 2V 20% 15mR 3.9A 125C SMD Product overview: A700X397M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X397M002ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700X397M002ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700X397M002ATE015
Capacitors - Aluminum - Polymer Capacitors A700X397M002ATE015
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700X397M002ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700X397M002ATE015
Aluminum - Polymer Capacitors A700X397M002ATE015
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site Datasheet
Capacitor Alum Organic 390Uf 2V, 20%, 7343-43; Capacitance Kemet - 01J3811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Organic 390Uf 2V, 20%, 7343-43; Capacitance Kemet
01J3811
Capacitor Alum Organic 390Uf 2V, 20%, 7343-43; Capacitance Kemet 01J3811
CAPACITOR ALUM ORGANIC 390UF 2V, 20%, 7343-43; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Aluminium Organic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ALUM ORGANIC 390UF 2V, 20%, 7343-43; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Aluminium Organic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1023909-A700X397M002ATE015 399-3038-2-ND 69-A700X397M002ATE015 A700X397M002ATE015 A700X397M002ATE015 01J3811
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 390uF 2V 3.9A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Alum Organic 390Uf 2V, 20%, 7343-43; Capacitance Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers