CAP ALUM POLY 100UF 20% 10V SMD
100µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 10V SMD
100uF 10V Polymer Al Electrolytic Cap, 15mR ESR, 3.9A Ripple, 125C, SMD Product overview: A700X107M010ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 3.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 3.9A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700X107M010ATE01
CAPACITOR ALUMINUM ORGANIC 100UF, 10V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 10V SMD
CAP ALUM POLY 100UF 20% 10V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A700X107M010ATE015CT-ND | 399-A700X107M010ATE015DKR-ND | 69-A700X107M010ATE015 | 11N7426 | A700X107M010ATE015 | A700X107M010ATE015 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 100uF 10V 3.9A Capacitor | Capacitor Aluminum Organic 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kemet | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |