KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V106M12RATE040

Description
10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-5293-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5293-2-ND
Aluminum - Polymer Capacitors 399-5293-2-ND
10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5293-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5293-6-ND
Aluminum - Polymer Capacitors 399-5293-6-ND
10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5293-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5293-1-ND
Aluminum - Polymer Capacitors 399-5293-1-ND
10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

10µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 12.5V Capacitor
69-A700V106M12RATE040
SMD 10uF 12.5V Capacitor 69-A700V106M12RATE040
10uF 12.5V 40mR SMD Ceramic Capacitor Product overview: A700V106M12RATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V106M12RATE04 0 can be used for catalog matching and distributor lookup.

10uF 12.5V 40mR SMD Ceramic Capacitor Product overview: A700V106M12RATE040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700V106M12RATE040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V106M12RATE040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700V106M12RATE040
Capacitors - Aluminum - Polymer Capacitors A700V106M12RATE040
CAP ALUM POLY 10UF 20% 12.5V SMD

CAP ALUM POLY 10UF 20% 12.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700V106M12RATE040 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700V106M12RATE040
Aluminum - Polymer Capacitors A700V106M12RATE040
CAP ALUM POLY 10UF 20% 12.5V SMD

CAP ALUM POLY 10UF 20% 12.5V SMD

Supplier's Site Datasheet
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet - 99AJ4309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet
99AJ4309
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet 99AJ4309
CAP, 10UF, 12.5V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:2.6A RoHS Compliant: Yes

CAP, 10UF, 12.5V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:2.6A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet - 08P5514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet
08P5514
Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet 08P5514
CAP, 10UF, 12.5V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:2.6A RoHS Compliant: Yes

CAP, 10UF, 12.5V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):12.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:2.6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5293-2-ND 399-5293-6-ND 69-A700V106M12RATE040 A700V106M12RATE040 A700V106M12RATE040 99AJ4309
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 10uF 12.5V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 10Uf, 12.5V, Alu Elec, Polymer, Smd; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers