KEMET Electronics Corporation Aluminum - Polymer Capacitors A700V106M016ATE060

Description
CAP ALUM POLY 10UF 20% 16V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 10UF 20% 16V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 399-A700V106M016ATE060TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-A700V106M016ATE060TR-ND
Aluminum - Polymer Capacitors 399-A700V106M016ATE060TR-ND
CAP ALUM POLY 10UF 20% 16V SMD

CAP ALUM POLY 10UF 20% 16V SMD

Buy Now Datasheet
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet - 99AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet
99AJ4307
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet 99AJ4307
CAP, 10UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

CAP, 10UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet - 99AJ4308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet
99AJ4308
Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet 99AJ4308
CAP, 10UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

CAP, 10UF, 16V, ALU ELEC, POLYMER, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700V106M016ATE060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
A700V106M016ATE060
Capacitors - Aluminum - Polymer Capacitors A700V106M016ATE060
CAP ALUM SMD POLYMER

CAP ALUM SMD POLYMER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-A700V106M016ATE060TR-ND 99AJ4307 A700V106M016ATE060
Product Name Aluminum - Polymer Capacitors Cap, 10Uf, 16V, Alu Elec, Polymer, Smd; Capacitance Kemet Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; L-Lead
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers