KEMET Electronics Corporation SMD 47uF 12.5V Capacitor A700D476M12RATE025

Description
47uF 12.5V 25mR Aluminum Polymer Cap, SMD, 125C Product overview: A700D476M12RATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D476M12RATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 12.5V 25mR Aluminum Polymer Cap, SMD, 125C Product overview: A700D476M12RATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D476M12RATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 12.5V Capacitor
69-A700D476M12RATE025
SMD 47uF 12.5V Capacitor 69-A700D476M12RATE025
47uF 12.5V 25mR Aluminum Polymer Cap, SMD, 125C Product overview: A700D476M12RATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D476M12RATE02 5 can be used for catalog matching and distributor lookup.

47uF 12.5V 25mR Aluminum Polymer Cap, SMD, 125C Product overview: A700D476M12RATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D476M12RATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 399-5294-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5294-6-ND
Aluminum - Polymer Capacitors 399-5294-6-ND
47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5294-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5294-1-ND
Aluminum - Polymer Capacitors 399-5294-1-ND
47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-5294-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-5294-2-ND
Aluminum - Polymer Capacitors 399-5294-2-ND
47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

47µF 12.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1337037-A700D476M12RATE025 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1337037-A700D476M12RATE025
Capacitors - Aluminum - Polymer Capacitors 1337037-A700D476M12RATE025
Win Source Part Number: 1337037-A700D476M12R ATE025 Category: Capacitors - Aluminum - Polymer Capacitors Series: AO-Cap A700 Type: Polymer Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 12.5 V ESR (Equivalent Series Resistance): 25mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Base Product Number: A700D Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 1337037-A700D476M12RATE025
Category: Capacitors - Aluminum - Polymer Capacitors
Series: AO-Cap A700
Type: Polymer
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 12.5 V
ESR (Equivalent Series Resistance): 25mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KEMET
Base Product Number: A700D
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D476M12RATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700D476M12RATE025
Capacitors - Aluminum - Polymer Capacitors A700D476M12RATE025
CAP ALUM POLY 47UF 20% 12.5V SMD

CAP ALUM POLY 47UF 20% 12.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - A700D476M12RATE025 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700D476M12RATE025
Aluminum - Polymer Capacitors A700D476M12RATE025
CAP ALUM POLY 47UF 20% 12.5V SMD

CAP ALUM POLY 47UF 20% 12.5V SMD

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd; Capacitance Kemet - 94W4767 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd; Capacitance Kemet
94W4767
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd; Capacitance Kemet 94W4767
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 12V, 20%, SMD; Capacitance:47µF; Voltage(DC):12V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 12V, 20%, SMD; Capacitance:47µF; Voltage(DC):12V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd, Full Reel; Capacitance Kemet - 08P5513 - Newark, An Avnet Company
Chicago, IL, United States
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd, Full Reel; Capacitance Kemet
08P5513
Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd, Full Reel; Capacitance Kemet 08P5513
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 12V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):12V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Ripple Current:3.2A RoHS Compliant: Yes

POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 12V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):12V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Ripple Current:3.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A700D476M12RATE025 399-5294-6-ND 399-5294-1-ND 1337037-A700D476M12RATE025 A700D476M12RATE025 A700D476M12RATE025 94W4767 08P5513
Product Name SMD 47uF 12.5V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd; Capacitance Kemet Polymer Aluminum Electorlytic Capacitor, 47Uf, 12V, 20%, Smd, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers