KEMET Electronics Corporation SMD 220uF 2V 4.1A Capacitor A700D227M002ATE015

Description
220uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D227M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D227M002ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D227M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D227M002ATE01 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 2V 4.1A Capacitor
69-A700D227M002ATE015
SMD 220uF 2V 4.1A Capacitor 69-A700D227M002ATE015
220uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D227M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D227M002ATE01 5 can be used for catalog matching and distributor lookup.

220uF 2V Polymer Al Electrolytic Cap, 15mR ESR, 4.1A Ripple, SMD Product overview: A700D227M002ATE015 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 2V, 4.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 2V, 4.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-A700D227M002ATE015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1330306-A700D227M002ATE015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1330306-A700D227M002ATE015
Capacitors - Aluminum - Polymer Capacitors 1330306-A700D227M002ATE015
Manufacturer: Kemet Win Source Part Number: 1330306-A700D227M002 ATE015 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 15mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 399-3034-2,399-3034- 1,399-3034-6,A700D22 7M002AT6050 Base Product Number: A700D RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 4.1 A @ 100 kHz

Manufacturer: Kemet
Win Source Part Number: 1330306-A700D227M002ATE015
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 15mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-3034-2,399-3034-1,399-3034-6,A700D227M002AT6050
Base Product Number: A700D
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 4.1 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 399-3034-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
399-3034-2-ND
Aluminum - Polymer Capacitors 399-3034-2-ND
220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - A700D227M002ATE015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
A700D227M002ATE015
Capacitors - Aluminum - Polymer Capacitors A700D227M002ATE015
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site
Capacitor Alum Organic 220Uf 2V, 20%, 7343-31, Full Reel; Capacitance Kemet - 01J3823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Organic 220Uf 2V, 20%, 7343-31, Full Reel; Capacitance Kemet
01J3823
Capacitor Alum Organic 220Uf 2V, 20%, 7343-31, Full Reel; Capacitance Kemet 01J3823
CAPACITOR ALUM ORGANIC 220UF 2V, 20%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ALUM ORGANIC 220UF 2V, 20%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - A700D227M002ATE015 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
A700D227M002ATE015
Aluminum - Polymer Capacitors A700D227M002ATE015
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-A700D227M002ATE015 1330306-A700D227M002ATE015 399-3034-2-ND A700D227M002ATE015 01J3823 A700D227M002ATE015
Product Name SMD 220uF 2V 4.1A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Alum Organic 220Uf 2V, 20%, 7343-31, Full Reel; Capacitance Kemet Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers