CAP ALUM POLY 180UF 20% 4V SMD
Capacitor,180uF,4VDC
CAP ALUM SMD POLYMER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-A700D187M004ATE018TR-ND | 86H9655 | A700D187M004ATE018 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor,180Uf,4Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF |