Yageo USA Chip Resistor - Surface Mount 9T12062A90R9FBHFT

Description
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T12062A90R9FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A90R9FBHFT-ND
Chip Resistor - Surface Mount 9T12062A90R9FBHFT-ND
90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

90.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 90.9 OHM 1/8W 1% SMD 1206 - 9T12062A90R9FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% SMD 1206
9T12062A90R9FBHFT
RES 90.9 OHM 1/8W 1% SMD 1206 9T12062A90R9FBHFT
RES 90.9ohm 1/8W 1% SMD 1206

RES 90.9ohm 1/8W 1% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T12062A90R9FBHFT-ND 9T12062A90R9FBHFT
Product Name Chip Resistor - Surface Mount RES 90.9 OHM 1/8W 1% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details