Yageo USA RES 90.9K OHM 1/8W 1% SMD 1206 9T12062A9092FBHFT

Description
RES 90.9Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W 1% SMD 1206 - 9T12062A9092FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 1% SMD 1206
9T12062A9092FBHFT
RES 90.9K OHM 1/8W 1% SMD 1206 9T12062A9092FBHFT
RES 90.9Kohm 1/8W 1% SMD 1206

RES 90.9Kohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A9092FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A9092FBHFT-ND
Chip Resistor - Surface Mount 9T12062A9092FBHFT-ND
90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A9092FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A9092FBHFT
Chip Resistor - Surface Mount 9T12062A9092FBHFT
RES SMD 90.9K OHM 1% 1/8W 1206

RES SMD 90.9K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A9092FBHFT 9T12062A9092FBHFT-ND 9T12062A9092FBHFT
Product Name RES 90.9K OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers