Yageo USA RES 845 OHM 1/8W .1% SMD 1206 9T12062A8450BAHFT

Description
RES 845ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 845ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/8W .1% SMD 1206 - 9T12062A8450BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/8W .1% SMD 1206
9T12062A8450BAHFT
RES 845 OHM 1/8W .1% SMD 1206 9T12062A8450BAHFT
RES 845ohm 1/8W .1% SMD 1206

RES 845ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A8450BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A8450BAHFT-ND
Chip Resistor - Surface Mount 9T12062A8450BAHFT-ND
845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

845 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A8450BAHFT 9T12062A8450BAHFT-ND
Product Name RES 845 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details