Yageo USA RES 806K OHM 1/8W .1% SMD 1206 9T12062A8063BBHFT

Description
RES 806Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 806Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/8W .1% SMD 1206 - 9T12062A8063BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/8W .1% SMD 1206
9T12062A8063BBHFT
RES 806K OHM 1/8W .1% SMD 1206 9T12062A8063BBHFT
RES 806Kohm 1/8W .1% SMD 1206

RES 806Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A8063BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A8063BBHFT-ND
Chip Resistor - Surface Mount 9T12062A8063BBHFT-ND
806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A8063BBHFT 9T12062A8063BBHFT-ND
Product Name RES 806K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details