Yageo USA RES 73.2K OHM 1/8W .5% SMD 1206 9T12062A7322DBHFT

Description
RES 73.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 73.2Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/8W .5% SMD 1206 - 9T12062A7322DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/8W .5% SMD 1206
9T12062A7322DBHFT
RES 73.2K OHM 1/8W .5% SMD 1206 9T12062A7322DBHFT
RES 73.2Kohm 1/8W .5% SMD 1206

RES 73.2Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A7322DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A7322DBHFT-ND
Chip Resistor - Surface Mount 9T12062A7322DBHFT-ND
73.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

73.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A7322DBHFT 9T12062A7322DBHFT-ND
Product Name RES 73.2K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details