Yageo USA RES 715K OHM 1/8W .5% SMD 1206 9T12062A7153DBHFT

Description
RES 715Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 715Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/8W .5% SMD 1206 - 9T12062A7153DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/8W .5% SMD 1206
9T12062A7153DBHFT
RES 715K OHM 1/8W .5% SMD 1206 9T12062A7153DBHFT
RES 715Kohm 1/8W .5% SMD 1206

RES 715Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A7153DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A7153DBHFT-ND
Chip Resistor - Surface Mount 9T12062A7153DBHFT-ND
715 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

715 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A7153DBHFT 9T12062A7153DBHFT-ND
Product Name RES 715K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 715000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details