Yageo USA RES 634K OHM 1/8W .5% SMD 1206 9T12062A6343DAHFT

Description
RES 634Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 634Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/8W .5% SMD 1206 - 9T12062A6343DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/8W .5% SMD 1206
9T12062A6343DAHFT
RES 634K OHM 1/8W .5% SMD 1206 9T12062A6343DAHFT
RES 634Kohm 1/8W .5% SMD 1206

RES 634Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A6343DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A6343DAHFT-ND
Chip Resistor - Surface Mount 9T12062A6343DAHFT-ND
634 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

634 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A6343DAHFT 9T12062A6343DAHFT-ND
Product Name RES 634K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 634000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details