Yageo USA RES 634K OHM 1/8W .1% SMD 1206 9T12062A6343BBHFT

Description
RES 634Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 634Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/8W .1% SMD 1206 - 9T12062A6343BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/8W .1% SMD 1206
9T12062A6343BBHFT
RES 634K OHM 1/8W .1% SMD 1206 9T12062A6343BBHFT
RES 634Kohm 1/8W .1% SMD 1206

RES 634Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A6343BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A6343BBHFT-ND
Chip Resistor - Surface Mount 9T12062A6343BBHFT-ND
634 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

634 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A6343BBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A6343BBHFT
Chip Resistor - Surface Mount 9T12062A6343BBHFT
RES SMD 634K OHM 0.1% 1/8W 1206

RES SMD 634K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A6343BBHFT 9T12062A6343BBHFT-ND 9T12062A6343BBHFT
Product Name RES 634K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 634000 ohms 634000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2634266 - RS Components, Ltd.
Specs
Technology / Construction Chip Jumper
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2.00E-4 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details