Yageo USA RES 62.0K OHM 1/8W .1% SMD 1206 9T12062A6202BBHFT

Description
RES 62.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 62.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.0K OHM 1/8W .1% SMD 1206 - 9T12062A6202BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/8W .1% SMD 1206
9T12062A6202BBHFT
RES 62.0K OHM 1/8W .1% SMD 1206 9T12062A6202BBHFT
RES 62.0Kohm 1/8W .1% SMD 1206

RES 62.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A6202BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A6202BBHFT-ND
Chip Resistor - Surface Mount 9T12062A6202BBHFT-ND
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A6202BBHFT 9T12062A6202BBHFT-ND
Product Name RES 62.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details