Yageo USA RES 61.9K OHM 1/8W .25% SMD 1206 9T12062A6192CBHFT

Description
RES 61.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W .25% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W .25% SMD 1206 - 9T12062A6192CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W .25% SMD 1206
9T12062A6192CBHFT
RES 61.9K OHM 1/8W .25% SMD 1206 9T12062A6192CBHFT
RES 61.9Kohm 1/8W .25% SMD 1206

RES 61.9Kohm 1/8W .25% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A6192CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A6192CBHFT-ND
Chip Resistor - Surface Mount 9T12062A6192CBHFT-ND
61.9 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

61.9 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A6192CBHFT 9T12062A6192CBHFT-ND
Product Name RES 61.9K OHM 1/8W .25% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 61900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details