Yageo USA RES 5.76K OHM 1/8W .5% SMD 1206 9T12062A5761DAHFT

Description
RES 5.76Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W .5% SMD 1206 - 9T12062A5761DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W .5% SMD 1206
9T12062A5761DAHFT
RES 5.76K OHM 1/8W .5% SMD 1206 9T12062A5761DAHFT
RES 5.76Kohm 1/8W .5% SMD 1206

RES 5.76Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A5761DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A5761DAHFT-ND
Chip Resistor - Surface Mount 9T12062A5761DAHFT-ND
5.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

5.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A5761DAHFT 9T12062A5761DAHFT-ND
Product Name RES 5.76K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 5760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers